EN
  • EN
  • DE

PI3L500-AZFE

Part No PI3L500-AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Octal 2:1 56-Pin TQFN EP / IC MUX/DEMUX 8 X 2:1 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Telecommunications
Number of Channels 8
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 550MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (11x5)
Win Source Part Number 026718-PI3L500-AZFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI3L500-A
Introduction Date December 13, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3L500-AZFE CAD Model

Description

The PI3L500-AZFE from Diodes Incorporated is a highly versatile, low-power LAN switch that offers an exceptional solution for managing signal integrity in networking applications. This product is part of the Pericom product family and is engineered to deliver high performance in a compact, surface-mount package, making it an ideal choice for space-constrained environments.

Key Features

  • High Bandwidth: With a bandwidth of 500MHz, the PI3L500-AZFE ensures that signals are switched with minimal distortion, providing a clear and stable connection for high-speed networking applications.
  • Low Crosstalk: The switch is designed to minimize crosstalk, a critical feature for maintaining signal integrity in dense electronic environments. This results in improved performance and reduced noise in the system.
  • Low On-Resistance: The low on-resistance (RON) of the switch contributes to its ability to handle high-speed signals without significant power loss, ensuring efficient operation.
  • Power-Down High-Z: The PI3L500-AZFE features a power-down high-impedance state that helps to conserve energy when the switch is not in active use, making it an eco-friendly choice for power-sensitive designs.
  • 5V Tolerant: The device is 5V tolerant, which provides design flexibility by allowing it to interface with a broad range of logic levels commonly used in networking equipment.
  • Surface-Mount Package: Its compact surface-mount package allows for easy integration into various designs, saving valuable board space and simplifying the manufacturing process.

Applications

The PI3L500-AZFE is suitable for a wide array of applications, particularly in the networking domain. It is commonly used in:

  • LAN Switching Systems
  • Router and Server Interface Applications
  • Base Station Infrastructure
  • Telecommunications Equipment
  • Networking Hubs, Switches, and Routers

With its robust feature set, the PI3L500-AZFE from Diodes Incorporated stands out as a top-tier choice for designers looking for a reliable LAN switch that combines performance with power efficiency. Whether for enterprise-level networking or telecommunications, the PI3L500-AZFE is engineered to meet the demands of today's high-speed signal switching requirements.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess