EN
  • EN
  • DE

PI3CH1012QE

Part No PI3CH1012QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 500MHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features - Switch IC Channel 24-QSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name PI3CH1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889079-PI3CH1012QE
Ultra Librarian 3D Model Ultra Librarian PI3CH1012QE CAD Model

Description

Diodes Incorporated PI3CH1012QE: High-Bandwidth Bus Switch

The PI3CH1012QE from Diodes Incorporated is a high-performance, 10-bit bus switch designed with advanced technology to provide high-bandwidth data switching capabilities. This component is part of Diodes Incorporated's extensive range of integrated circuits designed for high-speed digital data processing and communication applications.

With its 10-bit configuration, the PI3CH1012QE offers a compact and efficient solution for routing data signals within a system. This switch is capable of operating at very high speeds, thus making it suitable for applications that require quick and reliable data transfer, such as computing, networking, and telecommunications.

Key Features:

  • High-Speed Data Switching: The PI3CH1012QE is designed for rapid signal switching, providing a low propagation delay that is critical for maintaining data integrity and speed in high-frequency applications.
  • Low On-Resistance: The switch features a low on-resistance (Ron), which minimizes signal attenuation and ensures that the signal integrity is preserved through the switch.
  • Wide Operating Voltage Range: This device supports a wide range of operating voltages from 3.0V to 3.6V, allowing it to be used in various system environments.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3CH1012QE consumes minimal power, making it suitable for power-sensitive applications.
  • Bi-Directional Switching: The bus switch is bi-directional, which means it can conduct signals in both directions, providing flexibility in the routing of data signals.
  • Packaging: The product is available in a space-saving QSOP package, which is ideal for applications where board space is at a premium.

The PI3CH1012QE also features a 5Ω switch connection between two ports with minimal additional ground bounce noise. This characteristic is particularly important in applications that are sensitive to noise, such as precision data acquisition systems and digital signal processing.

Overall, the PI3CH1012QE from Diodes Incorporated is a reliable and efficient choice for system designers looking to optimize their high-speed signal routing with minimal signal degradation and power consumption. Its advanced features and robust design make it a versatile component suitable for a wide array of high-performance electronic applications.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess