EN
  • EN
  • DE

S29AL032D90TF100

Part No S29AL032D90TF100
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185976-S29AL032D90TF100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL032D90TF100 CAD Model

Description

The S29AL032D90TF100 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It's designed for high-performance, low-power applications that need reliable non-volatile storage with fast access times. The simultaneous read/write capability is a key feature, making it suitable for demanding embedded systems.

Applications

  • Networking equipment: Routers, switches, and network storage devices.
  • Embedded systems: Industrial control systems, data acquisition systems, and process automation equipment.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and telematics modules.
  • Consumer electronics: Digital cameras, portable media players, and handheld gaming consoles.
  • Medical devices: Patient monitoring equipment, diagnostic tools, and implantable medical devices.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, boosting system performance and responsiveness.
  • 3.0 Volt-Only Operation: Simplifies system design and minimizes power consumption, making it perfect for battery-operated devices.
  • Sector Erase Architecture: Provides flexible sector erase options for efficient memory management and data updates.
  • x8/x16 Selectable Data Bus: Offers design flexibility by supporting both 8-bit and 16-bit data bus configurations.
  • Unlock Bypass Program Operation: Expedites programming operations for faster data storage and firmware updates.
  • Common Flash Interface (CFI): Guarantees compatibility and simplifies integration with a wide range of microcontrollers and system architectures.
  • Low Power Consumption: Reduces power usage, prolonging battery life in portable devices and lowering overall system power consumption.

Benefits

  • Enhanced System Performance: Simultaneous read/write capabilities result in superior responsiveness and efficiency in data-intensive applications.
  • Reduced Power Consumption: The 3.0V operation lowers energy consumption, which is critical for maximizing battery life in portable devices.
  • Design Versatility: The selectable data bus and sector erase features offer flexibility in system design, enabling optimization for specific application requirements.
  • Simplified Integration: The standard CFI interface makes integration easier with a broad array of platforms, reducing development time and complexity.
  • Reliable Data Storage: Non-volatile memory ensures data integrity, even during power loss, providing a dependable solution for critical data storage.

Additional Details

The S29AL032D90TF100 incorporates sector protection to prevent unintentional program or erase operations, enhancing data security. It also features advanced security mechanisms to protect stored data from unauthorized access. This device is available in multiple package options to accommodate different board layouts and assembly processes. It's designed to operate over a wide temperature range, ensuring reliable performance in varying environmental conditions. Please refer to the product datasheet for complete technical specifications, including timing diagrams, electrical characteristics, and package details.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess