EN
  • EN
  • DE

PI2DBS32212XEBEX

Part No PI2DBS32212XEBEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 1.6V ~ 2V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features USB 3.0
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-XFQFN Exposed Pad
Supplier Device Package 24-X1QFN (2.5x2.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355691-PI2DBS32212XEBEX
Ultra Librarian 3D Model Ultra Librarian PI2DBS32212XEBEX CAD Model

Description

The PI2DBS32212XEBEX is a state-of-the-art high-speed multiplexer and demultiplexer (mux/demux) switch designed by Diodes Incorporated, a leader in discrete, logic, analog, and mixed-signal semiconductors. This advanced switch is specifically engineered to manage differential bidirectional signals, making it an ideal solution for applications that require high-speed data transfer and signal integrity.

Key Features:

  • Signal Integrity: Engineered for optimal signal performance, the PI2DBS32212XEBEX supports high-speed signal switching with minimal signal degradation, ensuring reliable communication in critical applications.
  • Bandwidth: This device offers a wide bandwidth that accommodates the needs of high-speed interfaces, such as PCIe Gen3 and Gen4, USB 3.2, and Thunderbolt, making it highly versatile for various uses.
  • Low Crosstalk: Crosstalk is minimized to prevent signal interference, which is crucial for maintaining the integrity of high-speed data transmission.
  • Power Efficiency: Designed with power efficiency in mind, the PI2DBS32212XEBEX helps to reduce overall power consumption in systems where it is deployed.
  • Form Factor: The compact form factor of this switch makes it suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility of the PI2DBS32212XEBEX makes it applicable in a wide range of industries and technologies. It is particularly well-suited for:

  • High-speed data servers and storage devices
  • Data center infrastructure
  • Networking equipment
  • Consumer electronics
  • PCs and laptops

Technical Specifications:

With its robust design, the PI2DBS32212XEBEX boasts technical specifications that cater to demanding performance requirements:

  • 2:1/1:2 Mux/Demux Configuration
  • Support for PCIe Gen3 (8Gbps) and Gen4 (16Gbps)
  • Low On-Resistance
  • Wide Operating Temperature Range
  • Compliance with Industry Standards

For detailed technical data and application support, Diodes Incorporated provides comprehensive documentation and customer service to ensure that the PI2DBS32212XEBEX meets the precise needs of your project.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1858 $51.8580
24+ $4.2550 $102.1200
37+ $4.1220 $152.5140
51+ $3.9891 $203.4441
65+ $3.8561 $250.6465
87+ $3.4572 $300.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess