EN
  • EN
  • DE

SUD20N10-66L

Part No SUD20N10-66L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 100 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262453-SUD20N10-66L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD20N10-66L CAD Model

Description

The SUD20N10-66L is an N-Channel Power MOSFET from Vishay. It's designed for high-efficiency switching applications and features low on-resistance and fast switching speeds. This MOSFET is commonly used in synchronous rectification, DC-DC converters, and power supplies.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Power Supplies: Integrated into power supplies for efficient switching and regulation.
  • Motor Control: Used in motor control applications for efficient power delivery.
  • Battery Management Systems: Incorporated in battery management systems for efficient charging and discharging.

Features

  • N-Channel MOSFET: Offers high current carrying capability.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Enables rapid switching performance.
  • Low Gate Charge: Reduces gate drive requirements.
  • Avalanche Rated: Provides robustness against voltage spikes.

Benefits

  • Improved Efficiency: Low on-resistance enhances the efficiency of power conversion circuits.
  • Reduced Power Loss: Minimizes power dissipation and improves overall performance.
  • Enhanced System Performance: Fast switching speed optimizes the performance of switching circuits.
  • Increased Reliability: Avalanche rating ensures robustness against voltage transients.
  • Simplified Circuit Design: Reduces the complexity of gate drive circuits due to low gate charge.

Additional Details

The SUD20N10-66L typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 20A. The on-resistance (RDS(on)) is typically around 66 mΩ at a gate-source voltage (VGS) of 10V. It is typically available in a DPAK (TO-252) or similar surface-mount package. The gate threshold voltage is usually between 2V and 4V. It is often used in server power supplies, telecom equipment, and industrial motor drives. The operating temperature range is typically -55°C to +175°C. The device is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3406 $51.0900
360+ $0.2795 $100.6200
555+ $0.2708 $150.2940
765+ $0.2620 $200.4300
990+ $0.2533 $250.7670
1,325+ $0.2271 $300.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess