EN
  • EN
  • DE

HMC680LP4ETR

Part No HMC680LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Frequency 30MHz ~ 400MHz
P1dB 25dBm
Gain 23dB
Noise Figure 5dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 122mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC680
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500 pcs
Win Source Part Number 1382840-HMC680LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC680LP4ETR CAD Model

Description

Product Overview: HMC680LP4ETR by Analog Devices Inc.

The HMC680LP4ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the Hittite Microwave product family and is designed to cater to a wide range of RF and microwave applications, including but not limited to telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC680LP4ETR operates over a broad frequency range, making it a versatile choice for various applications.
  • High Isolation: It offers high isolation between ports, which minimizes signal leakage and maintains signal integrity across multiple channels.
  • Low Insertion Loss: The device is engineered to have low insertion loss, ensuring efficient signal transmission with minimal power loss.
  • Non-Reflective Switching: The MMIC features non-reflective switching, which is crucial for maintaining the quality of the signal in RF systems.
  • Single Control Line: It can be controlled using a single control line, simplifying the design and reducing the complexity of the control interface.
  • Surface-Mount Package: The HMC680LP4ETR comes in a compact 4x4 mm QFN package, suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The HMC680LP4ETR is engineered for use in a variety of applications where high-frequency and high-performance switching is required. Its robust design and reliable performance make it an ideal choice for:

  • Test and measurement equipment
  • Wireless infrastructure
  • Satellite communications systems
  • Military and space applications
  • Fiber optic applications

Analog Devices Inc. has a reputation for producing components that are not only innovative but also reliable and efficient. The HMC680LP4ETR is no exception and is a testament to the company's commitment to quality and performance in the field of RF and microwave technology. With its robust feature set and flexible application range, this product is set to be a valuable component in any high-frequency signal chain.

You May Also Be Interested in

Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess