EN
  • EN
  • DE

DMP1245UFCL-7

Part No DMP1245UFCL-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 12V P-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 12V
Current - Continuous Drain (Id) @ 25°C 6.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Vgs(th) (Maximum) @ Id 950mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 26.1nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds 1357.4pF @ 10V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 613mW (Ta)
Rds On (Maximum) @ Id, Vgs 29 mOhm @ 4A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package X1-DFN1616-6 (Type E)
Package 6-PowerUFDFN
Win Source Part Number 1168227-DMP1245UFCL-7
Manufacturer Homepage www.diodes.com
Family Name DMP1245UFCL
Introduction Date November 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP1245UFCL-7 CAD Model

Description

Product Overview: DMP1245UFCL-7

The DMP1245UFCL-7 from Diodes Incorporated is a state-of-the-art P-Channel MOSFET that is designed to deliver high-efficiency power management solutions for a variety of applications. This MOSFET is a part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)), which minimizes power loss and improves overall efficiency.
  • High Power Dissipation: With a power dissipation of 1.4W, the DMP1245UFCL-7 can handle significant power, making it suitable for high-power applications.
  • Compact Footprint: The MOSFET comes in an ultra-small X2-DFN1006-3 package, which is ideal for space-constrained applications.
  • Low Threshold Voltage: It operates at a low threshold voltage, allowing for easy drive and control.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The DMP1245UFCL-7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management for portable devices
  • Load switch applications
  • Battery management systems
  • DC-DC converters
  • Power amplification stages

Technical Specifications

With a drain-source voltage (VDS) of -12V and a continuous drain current (ID) of -3.5A, the DMP1245UFCL-7 is capable of handling challenging electrical environments. The device's gate-source voltage (VGS) ranges from -8V to +8V, providing flexibility in various circuit designs.

Quality and Support

Diodes Incorporated is committed to providing high-quality products and support. The DMP1245UFCL-7 is backed by the company's rigorous testing and validation processes, ensuring customers receive reliable and consistent performance for their electronic designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4727 $51.9970
260+ $0.3879 $100.8540
400+ $0.3758 $150.3200
555+ $0.3636 $201.7980
715+ $0.3515 $251.3225
955+ $0.3152 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess