EN
  • EN
  • DE

STW40N60M2-4

Part No STW40N60M2-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 88 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-3
Package TO-247-3
Manufacturer Homepage www.st.com
Win Source Part Number 749620-STW40N60M2-4
Popularity Medium
Supply and Demand Status Balance
Family Name STW40N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STW40N60M2-4 CAD Model

Description

STW40N60M2-4 - N-channel 600 V, 0.07 Ohm typ., 40 A MDmesh™ M2 Power MOSFET in TO-247 package

The STW40N60M2-4 from STMicroelectronics is a high-performance N-channel Power MOSFET designed using the company's advanced MDmesh™ M2 technology. This technology is known for its excellent on-state resistance (RDS(on)) characteristics in relation to the breakdown voltage, making it highly efficient for a wide range of power applications.

This Power MOSFET features a drain-source voltage (VDS) of 600V, which provides a robust platform for high-voltage applications. Its low on-state resistance of typically 0.07 Ohm contributes to reduced conduction losses, improving overall system efficiency. With a continuous drain current (ID) of 40A at 25°C, the STW40N60M2-4 can handle significant power and is suitable for high-performance switching applications.

The device is housed in a TO-247 package, which is known for its high power dissipation capabilities. This package allows for better thermal management and reliability, making the MOSFET ideal for demanding environments where thermal efficiency is critical.

Key features of the STW40N60M2-4 include its fast recovery diode and Zener-protected gate, which enhance the robustness against harsh operating conditions such as high dv/dt events. This makes the device particularly suitable for applications like switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other power conversion systems that require high efficiency and reliability.

Overall, the STW40N60M2-4 represents a strategic choice for designers who require a high-voltage, high-efficiency, and high-reliability Power MOSFET. With its cutting-edge technology and robust package, this component is poised to deliver top-notch performance in a variety of power applications.

For detailed product specifications, application notes, and additional resources, visit the STMicroelectronics official website.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4809 $59.8472
19+ $6.1377 $116.6163
30+ $5.9459 $178.3770
41+ $5.7542 $235.9222
52+ $5.5625 $289.2500
70+ $4.9873 $349.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess