EN
  • EN
  • DE

BC847BS-7-F

Part No BC847BS-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 011115-BC847BS-7-F
Family Name BC847BS
Introduction Date April 29, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC847BS-7-F CAD Model

Description

Diodes Incorporated BC847BS-7-F Bipolar Transistor

The BC847BS-7-F from Diodes Incorporated is a high-performance, dual NPN bipolar (BJT) transistor housed in a small surface-mount package, designed to address the needs of a wide range of electronic applications. This bipolar transistor is characterized by its low voltage operation and high current gain, making it an excellent choice for amplification and switching applications in modern electronic circuits.

Key Features:

  • Transistor Type: Dual NPN - The device includes two NPN transistors in a single package, providing design flexibility and saving board space.
  • Package: SOT-363 - A compact surface-mount package that is suitable for high-density PCB designs.
  • Collector-Emitter Voltage (Vceo): 45V - This rating ensures the transistor can handle moderate voltage applications without breakdown.
  • Collector Current (Ic): 100mA - A sufficient current rating for a variety of low to medium power applications.
  • DC Current Gain (hFE): 200 - 400 at 2mA - High current gain indicates efficient current amplification.
  • Transition Frequency (fT): 100MHz - The high transition frequency makes this transistor suitable for applications requiring fast switching.
  • Power Dissipation (Pd): 200mW - Adequate power dissipation rating for many electronic circuits.
  • Operating Temperature Range: -55°C to +150°C - A broad temperature range ensures stability and performance under various environmental conditions.
  • RoHS Compliant: Yes - The product meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications:

The BC847BS-7-F is versatile and can be used in a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in audio amplifiers
  • Switching operations in digital circuits
  • Voltage regulation modules
  • General-purpose amplification

With its dual transistor configuration, the BC847BS-7-F is particularly useful in applications where matching characteristics are crucial, such as differential signal processing or push-pull amplifier stages. Its small footprint and high level of integration make it an ideal choice for portable electronics, where space is at a premium, and power efficiency is essential.

Overall, the BC847BS-7-F offers designers a reliable and compact solution for implementing efficient bipolar transistor configurations in their electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0238 $50.0990
4,485+ $0.0223 $100.0155
6,945+ $0.0216 $150.0120
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
16,220+ $0.0185 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess