EN
  • EN
  • DE
  • IT

HMC908LC5

Part No HMC908LC5
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description GaAs MMIC I/Q DOWNCONVERTER 9 - 12 GHz | RF DEMOD IC 9GHZ-12GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Downconverter
LO Frequency 5.5GHz ~ 15.5GHz
RF Frequency 9GHz ~ 12GHz
Noise Figure 2.2dB
Supply Current 100mA
Supply Voltage (V) 5V
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Family Part Number HMC908
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181505-HMC908LC5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC908LC5 CAD Model

Description

The HMC908LC5 is a high-performance, wideband Direct Digital Synthesizer (DDS) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc. Designed to deliver exceptional signal purity and frequency agility, this compact device is an ideal choice for a broad range of applications including communications, radar systems, test equipment, and electronic warfare.

Key Features

  • Wide frequency range: The HMC908LC5 operates over an extensive frequency range, ensuring versatility across various use cases.
  • High spectral purity: The DDS technology allows for low phase noise and spurious levels, providing a clean and stable output signal.
  • Programmable: Users can easily program the device for desired frequency, phase, and amplitude, enabling precise control over signal generation.
  • Integrated VCO: The inclusion of a VCO simplifies the design process by reducing the need for external components.
  • Fast frequency switching: The DDS architecture enables rapid frequency changes, which is critical for applications requiring agile signal generation.

Applications

  • Communications Systems: The HMC908LC5 can be used to generate modulated signals for various communication protocols.
  • Radar and Navigation: Its fast switching capability and high-frequency stability make it suitable for radar systems and satellite navigation.
  • Test and Measurement: The device's precision and programmability are ideal for generating reference signals in test equipment.
  • Electronic Warfare: The HMC908LC5's capability to quickly generate complex waveforms is essential for electronic countermeasure applications.

Technical Specifications

The device features a compact 5x5 mm QFN package, which is conducive to space-constrained applications. It operates over a specified temperature range and is designed to meet rigorous industrial standards for reliability and performance. The HMC908LC5 is also supported by Analog Devices Inc.'s comprehensive technical documentation and customer support, ensuring a smooth integration into your system.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer service for assistance.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess