EN
  • EN
  • DE

SE125PFR-TR0

Part No SE125PFR-TR0
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Black, White
Length 200' (60.96m)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Base Product Number SE125
Other Names 298-14056,SE125PFR-TR0
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308571-SE125PFR-TR0
Ultra Librarian 3D Model Ultra Librarian SE125PFR-TR0 CAD Model

Description

The Pan-Wrap™ SE125 is a black and white expandable sleeve designed for noise reduction and vibration resistance.

  • Material: Polyethylene Terephthalate (PET)
  • Halogen-Free: Yes
  • Length: 200' (60.96m)
  • Temperature Range: -70°C ~ 125°C
  • Material Flammability Rating: UL VW-1
  • Diameter: 1.250" (31.75mm) inside
  • Diameter (Expanded): 1.500" (38.10mm)
  • Abrasion-Resistant: Yes
  • UV-Resistant: Yes
  • Packaging: Bulk

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 100' BLACK/WHITE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess