EN
  • EN
  • DE

SMA5105

Part No SMA5105
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Description N-channel With built-in flywheel diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 190607-SMA5105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMA5105 CAD Model

Description

The SMA5105 is a hybrid IC designed for motor drive applications. It incorporates various protection features and control functionalities, providing a robust and efficient solution for controlling small motors. This Sanken product is used where precise control and reliability are crucial.

Applications:

  • Stepper Motor Control: For precise positioning in applications like robotics and automation.
  • Fan Motor Control: Used in cooling systems for electronic devices and appliances.
  • Pump Motor Control: Regulating fluid flow in various industrial and consumer applications.
  • Actuators in Automotive Applications: Controlling small actuators for functions such as valve positioning and mirror adjustments.

Features:

  • Built-in Overcurrent Protection: Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown Function: Prevents overheating by shutting down operation when temperature exceeds safe limits.
  • Integrated Control Logic: Simplifies circuit design by incorporating control functions within the IC.
  • Compact Package: Suitable for applications with limited space.
  • Wide Operating Voltage Range: Adaptable to various power supply voltages.

Benefits:

  • Simplified Design: Reduces the number of external components required, leading to smaller and more cost-effective solutions.
  • Increased Reliability: Protection features ensure stable operation and prevent damage in fault conditions.
  • Precise Control: Provides accurate and consistent motor control for optimal performance.
  • Enhanced Efficiency: Optimizes motor operation for reduced power consumption and heat generation.

Additional Details:

The SMA5105 typically requires a DC power supply. The exact voltage and current ratings are specified in the Sanken datasheet, which should be consulted for detailed specifications. This IC often includes internal diodes for reverse voltage protection. Effective heat dissipation is essential for reliable operation, especially at higher power levels; therefore, mounting on a heatsink is generally recommended. Control inputs are designed to be compatible with standard logic levels, enabling easy integration with microcontrollers or other control systems. The specific control scheme employed depends on the application and can involve PWM, voltage control, or other techniques.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 6NPN DARL 120V 2A 15SIP
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess