EN
  • EN
  • DE

LTV-816S-TA1

Part No LTV-816S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5KV TRANSISTOR 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -50°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 020735-LTV-816S-TA1
Ultra Librarian 3D Model Ultra Librarian LTV-816S-TA1 CAD Model

Description

The Lite-On Inc. LTV-816S-TA1 is a single channel transistor output type optocoupler.

  • Minimum DC Current Transfer Ratio: 50% @ 5mA
  • Maximum DC Current Transfer Ratio: 600% @ 5mA
  • Isolation Voltage: 5000Vrms
  • Forward Voltage: 1.2V
  • Maximum Output Voltage: 80V
  • Channel Output Current: 50mA
  • Switching Turn-On Time: 4μs
  • Switching Turn-Off Time: 3μs
  • Package: 4-SMD
  • Temperature Range: -50°C to 110°C
  • Common Applications: Power supplies, motor control, audio equipment

You May Also Be Interested in

Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess