EN
  • EN
  • DE
  • IT

LTC4012IUF-2#PBF

Part No LTC4012IUF-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1-4CL 20QFN / Charger IC Multi-Chemistry 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Battery Pack Voltage 16.8V
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4012
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879803-LTC4012IUF-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4012IUF-2#PBF CAD Model

Description

Analog Devices Inc. LTC4012IUF-2#PBF Battery Charger IC

The LTC4012IUF-2#PBF is a highly versatile and efficient battery charger integrated circuit (IC) designed and manufactured by Analog Devices Inc. This advanced IC is engineered to provide reliable and fast charging solutions for a wide range of battery types, including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH batteries. Its flexible architecture and programmable charge parameters make it an excellent choice for various applications such as portable electronics, medical devices, and industrial systems.

With a wide input voltage range of 4.5V to 32V, the LTC4012IUF-2#PBF is capable of operating in diverse power environments, ensuring consistent charging performance even under fluctuating input conditions. The device supports charging currents up to 4A, enabling quick recharge times for high-capacity batteries. Its high-efficiency, switch-mode design minimizes heat generation and boosts overall system efficiency, contributing to extended battery life and reduced energy consumption.

One of the key features of the LTC4012IUF-2#PBF is its programmable charge algorithm. Users can tailor the charging parameters to match the specific needs of their battery type and application, including adjustable charge current, charge voltage, termination criteria, and top-off charging. This level of customization ensures optimal charging for battery longevity and performance.

The IC also incorporates a range of safety features to protect both the battery and the charging system. These include programmable input current limit, battery temperature sensing with charge suspension, automatic recharge, and preconditioning for deeply discharged cells. Furthermore, the LTC4012IUF-2#PBF offers status indication outputs that can be used to drive LEDs or communicate with a host microcontroller, providing real-time information on the charging process and system status.

Encased in a compact 24-pin QFN package, the LTC4012IUF-2#PBF is designed for space-constrained applications, while its robust design ensures reliable operation over the industrial temperature range of -40°C to 85°C. Whether you're developing a sophisticated battery-powered device or looking to upgrade your existing charging solution, the LTC4012IUF-2#PBF from Analog Devices Inc. offers a high-performance, flexible, and secure charging solution for your needs.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 736 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess