EN
  • EN
  • DE

HAL502 SF-K

Part No HAL502 SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT-89B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 5xy
Package Tape & Reel
Product Status Obsolete
Technology Hall Effect
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 5.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 457417-HAL502 SF-K
Ultra Librarian 3D Model Ultra Librarian HAL502 SF-K CAD Model

Description

The 457417-HAL502 SF-K is a solid-state magnetic sensor from Micronas GmbH.

  • Series: HAL® 5xy
  • Feature: temperature compensation
  • Output Type: open drain
  • Maximum Supply Current: 5.2mA
  • Maximum Output Current: 20mA
  • Voltage Supply Range: from 3.8V to 24V
  • Package: tape & reel
  • Supplied Package: SOT-89B-1
  • Temperature Range: -40°C to 140°C

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess