EN
  • EN
  • DE

DRV5033AJQDBZT

Part No DRV5033AJQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±12mT Trip, ±1mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5033
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585878-DRV5033AJQDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQDBZT CAD Model

Description

Product Overview: Texas Instruments DRV5033AJQDBZT

The Texas Instruments DRV5033AJQDBZT is a high-performance, digital-latch Hall effect sensor designed for a wide range of applications requiring precise and reliable magnetic sensing. As a member of the DRV5033 series, this device benefits from Texas Instruments' cutting-edge technology and manufacturing expertise, delivering a robust and versatile solution for both industrial and consumer markets.

Key Features

  • High Sensitivity: The DRV5033AJQDBZT offers a sensitive magnetic sensing capability, enabling it to detect even weak magnetic fields with high accuracy.
  • Digital Latch Output: This sensor features a digital latch output, which holds its state until the magnetic field polarity is reversed, making it ideal for position sensing and speed detection applications.
  • Low Power Consumption: Designed for energy-efficient operation, the sensor is suitable for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Wide Operating Range: The device operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Miniature Package: The DRV5033AJQDBZT comes in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The DRV5033AJQDBZT is versatile enough to be used in a variety of applications, including:

  • Automotive systems such as position sensing in doors, trunks, and sunroofs
  • Industrial equipment for end-of-travel or rotational position detection
  • Consumer electronics for proximity detection and user interface controls
  • Energy and utility infrastructure for metering and flow sensing

Reliability and Quality

As with all Texas Instruments products, the DRV5033AJQDBZT is manufactured to meet high standards of quality and reliability. It is rigorously tested to ensure performance in even the most demanding applications. Engineers and designers can trust this sensor to provide consistent and long-lasting operation, reducing maintenance and replacement costs.

In summary, the Texas Instruments DRV5033AJQDBZT Hall effect sensor is a highly sensitive, low-power, and reliable component suitable for a multitude of applications where precise magnetic field detection is critical. Its digital latch output and miniature package design make it an excellent choice for innovative and efficient system designs.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2221 $101.0555
700+ $0.2152 $150.6400
965+ $0.2083 $201.0095
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,885 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess