Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series FFB
Package Box
Voltage - Rated 24VDC
Size / Dimension Square - 120mm L x 120mm H
Width 38.00mm
Air Flow 190.0 CFM (5.32m³/min)
Static Pressure 0.700 in H2O (174.4 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 59.0dB(A)
Power (Watts) 24 W
RPM 4000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 122°F (-10 ~ 50°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.816 lb (370.13 g)
Current Rating (Amps) 1.00A
Voltage Range 14 ~ 26.4VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number FFB1224
Standard Package 36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1348589-FFB1224EHE
Ultra Librarian 3D Model Ultra Librarian FFB1224EHE CAD Model

Description

The FFB1224EHE is a DC brushless fan from Delta Electronics, featuring a locked rotor protection mechanism.

  • Voltage Range: 14 to 26.4VDC
  • Rated Voltage: 24VDC
  • Power: 24W
  • Lifetime: up to 70000 hours @ 40°C
  • Fan Type: tubeaxial
  • Bearing Type: ball
  • Noise Level: 59.0dB(A)
  • Maximum RPM: 4000
  • Size: 120mm L x 120mm H
  • Width: 38.00mm
  • Weight: 0.816 lb (370.13 g)
  • Air Flow: 190.0 CFM (5.32m³/min)
  • Static Pressure: 0.700 in H2O (174.4 Pa)
  • Frame and Blade Material: plastic
  • Operating Temperature: 14 ~ 122°F (-10 ~ 50°C)
  • ECCN: EAR99
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

Delta Electronics
FAN AXIAL 80X25.4MM 24VDC WIRE
Lowest to $8.4828
ECAD model for AFB0824SH
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE
Lowest to $17.2928
ECAD model for AFB1212HH-F00
Delta Electronics
FAN AXIAL 60X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHB
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for AFB1224SHE
ebm-papst
FAN AXIAL 119X38MM 24VDC WIRE
Lowest to $113.1704
ECAD model for 4114NH5
Delta Electronics
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 20.2 CFM (0.566m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for AUC0512DB-AF00
CUI Inc.
FAN AXIAL 120X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 104.6 CFM (2.93m³/min) 3 Wire Leads
Need more? Email Us
ECAD model for CFM-A225B-230-438-20
Delta Electronics
FAN AXIAL 60X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624EH-A
ebm-papst
FAN AXIAL 80X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8414NGM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention