Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Bulk
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 60mm L x 60mm H
Width 25.40mm
Air Flow 38.4 CFM (1.08m³/min)
Static Pressure 0.544 in H2O (135.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 46.5dB(A)
Power (Watts) 5.76 W
RPM 6800 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.176 lb (80.00 g)
Current Rating (Amps) 0.240A
Voltage Range 14 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368385-AFB0624EH-A
Ultra Librarian 3D Model Ultra Librarian AFB0624EH-A CAD Model

Description

The 1368385-AFB0624EH-A is a 24VDC brushless fan from Delta Electronics.

  • Series: AFB
  • Size: 60mm L x 60mm H
  • Features: Locked Rotor Protection
  • Current Rating: 0.240A
  • Power (Watts): 5.76W
  • Lifespan @ Temp.: 70000 Hrs @ 40°C
  • Operating Temperature: 14°F ~ 158°F (-10°C ~ 70°C)
  • Air Flow: 38.4 CFM (1.08m³/min)
  • Static Pressure: 0.544 in H2O (135.5 Pa)
  • Noise: 46.5dB(A)
  • Speed (RPM): 6800 RPM
  • Material - Frame: Plastic
  • Material - Blade: Plastic

You May Also Be Interested in

Sanyo Denki America Inc.
60X25MM 24VDC IP68 RBLS -40C TAC / Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 3 Wire Leads
Need more? Email Us
ECAD model for 9WPA0624P4G2011
Adafruit Industries LLC
FAN AXIAL 30X8MM 5VDC
Need more? Email Us
ECAD model for 4468
Sanyo Denki America Inc.
FAN
Need more? Email Us
ECAD model for 9SG1248P1G04
Mechatronics Fan Group
Fan Tubeaxial 5VDC Square - 52mm L x 52mm H 1 Ball/1 Sleeve 11.3 CFM (0.316m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for M5210E05C-RSR
ebm-papst
FAN AXIAL 119X38MM 12VDC WIRE
Need more? Email Us
ECAD model for 4212L
Sunon Fans
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 10.8 CFM (0.302m³/min) 3 Position Rectangular Connector
Need more? Email Us
ECAD model for 4133/MF40201VX-1000U-G99
Sunon Fans
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
ECAD model for PSD1204PKB3-A(2).Z.GN
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $88.4565
ECAD model for 9WL0912P1H001
Wakefield-Vette
Fan Blower 5VDC Rectangular/Rounded - 55mm L x 50mm H Ball 1.3 CFM (0.036m³/min) 2 Position Rectangular Connector
Need more? Email Us
ECAD model for DB0550505H1A-2T0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention