EN
  • EN
  • DE

CMR-12062S-67

Part No CMR-12062S-67
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKR 32OHM 20MW TOP PORT 117DB / 32 Ohms Receiver Speaker 20 mW 300 Hz ~ 7 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CMR
Package Tray
Technology Magnetic
Type Receiver
Frequency Range 300 Hz ~ 7 kHz
Frequency - Self Resonant 450Hz
Impedance 32 Ohms
Efficiency - dBA 117.00
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 20 mW
Power - Max 30 mW
Port Location Top
Shape Rectangular
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Spring Type
Dimension 0.472" L x 0.236" W (12.00mm x 6.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Base Product Number CMR-12062
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names 2266-CMR-12062S-67,102-5012
Standard Package 200
Win Source Part Number 993562-CMR-12062S-67
Ultra Librarian 3D Model Ultra Librarian CMR-12062S-67 CAD Model

Description

The CMR-12062S-67 by CUI Devices is a high-quality speaker that is perfect for your audio needs.

  • Manufacturer: CUI Devices
  • Model: CMR-12062S-67
  • Shape: Rectangular
  • Termination: Spring Type
  • Ingress Protection: IP67 (Dust tight and Waterproof)
  • Frequency Range: 300 Hz to 7 kHz
  • Impedance: 32 Ohms
  • Cone Material: Polyester and Polyethylene Terephthalate (PET)
  • Magnet Material: Nd-Fe-B
  • Maximum Power: 30 mW
  • Rated Power: 20 mW
  • Efficiency: 117.00 dBA
  • Sound Pressure Level (SPL) Efficiency Type: Yes

You May Also Be Interested in

Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER SMD
Need more? Email Us
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess