Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 200Hz to 15kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 92dB
Power - Rated 2W
Maximum Power Dissipation 3W
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Alnico (AlNiCo)
Termination Solder Eyelet(s)
Height - Seated (Max) 1.417" (36.00mm)
Win Source Part Number 204399-GA1006
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GA1006 CAD Model

Description

This magnetic speaker from CUI Inc. is a top-performing audio product with an impedance of 8 Ohm and a frequency range of 200Hz to 15kHz.

  • Frame Shape: Round, square
  • Port Location: Top
  • Rated Power: 2W
  • Maximum Power Dissipation: 3W
  • Cone Material: Paper
  • Magnet Material: Alnico
  • Sound Pressure Level: 92dB
  • Packaging: Bulk

This product is perfect for use in audio systems, home theaters, and more.

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 84DB
Need more? Email Us
ECAD model for AS05008PR-A-R
PUI Audio, Inc.
SPEAKER 4OHM 2W TOP PORT 86DB
Need more? Email Us
ECAD model for AS07004PO-R
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for ED-30761-000
Knowles
SPEAKER 7OHM TOP PORT 97DB
Need more? Email Us
ECAD model for SWFK-31736-000
Knowles
SPEAKER 124OHM TOP PORT 95DB
Need more? Email Us
ECAD model for WBFK-30000-000
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 84DB
Need more? Email Us
ECAD model for AS04008PS-4W-R
Changzhou Dragon State Electronic Co.,LTD
10% 8Ω Electromagnetic 500Hz 90dB 1W Speakers RoHS
Lowest to $1.0890
ECAD model for HDK-120808ZA-2W1
Knowles
SPEAKER 1.03 KOHM TOP PORT 98DB
Need more? Email Us
ECAD model for FK-26768-000
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT 90DB
Need more? Email Us
ECAD model for SCS300MDS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention