EN
  • EN
  • DE

AD2S99APZ

Part No AD2S99APZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable Oscillator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Oscillator, Sinusoidal
Frequency 2kHz ~ 20kHz
Operating Supply Voltage ±4.75 V ~ 5.25 V
Operating Supply Current 8mA
Operating Temperature Range -40°C ~ 85°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Mounting SMD
Win Source Part Number 1135814-AD2S99APZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD2S99
Introduction Date October 24, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S99APZ CAD Model

Description

AD2S99APZ Programmable Oscillator by Analog Devices Inc.

The AD2S99APZ is a high-performance, programmable sine wave oscillator designed to meet a wide range of applications. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this component offers unparalleled flexibility and reliability for your circuit designs.

Key Features

  • Programmable Frequency Range: The oscillator is capable of generating frequencies from 1 kHz to 10 MHz, making it suitable for diverse applications in industrial, communication, and medical equipment.
  • High Stability: With excellent temperature stability and low aging characteristics, the AD2S99APZ ensures consistent performance over time and across various environmental conditions.
  • Voltage Controlled Frequency Adjustment: The device allows for fine-tuning of the output frequency via an external control voltage, providing precise control for demanding applications.
  • Low Power Consumption: Designed to operate efficiently, the AD2S99APZ consumes minimal power, which is crucial for portable and energy-sensitive applications.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Robust Output: The oscillator delivers a robust sine wave output that can drive capacitive and resistive loads, ensuring a reliable signal in a variety of circuit configurations.

Applications

The versatility of the AD2S99APZ makes it an ideal choice for a multitude of applications, including but not limited to:

  • High-precision timing circuits
  • Phase-locked loops (PLLs)
  • Servo control systems
  • Test and measurement equipment
  • Communication systems
  • Medical imaging devices

Product Specifications

The AD2S99APZ comes in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint on PCBs. It is characterized by a wide operating temperature range, typically from -40°C to +85°C, which allows for deployment in environments with challenging thermal conditions.

With its blend of programmability, stability, and efficiency, the AD2S99APZ from Analog Devices Inc. is a top-tier choice for designers looking to integrate a reliable oscillator into their electronic systems.

You May Also Be Interested in

ON Semiconductor
Programmable Timer
Lowest to $0.1842
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $8.3309
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0001 $52.0001
3+ $42.6667 $128.0001
4+ $41.3334 $165.3336
5+ $40.0000 $200.0000
7+ $38.6667 $270.6669
9+ $34.6667 $312.0003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess