EN
  • EN
  • DE

SP-3205

Part No SP-3205
Manufacturer Soberton Inc.
Catalog Speakers
Description SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Soberton Inc.
Series SP Micro Speaker
Packaging Tray
Type Magnetic
Frequency Range 200Hz ~ 20kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 92dB
Power - Rated 800mW
Power - Max 1.2W
Port Location Top
Shape Round
Material - Cone PET
Material - Magnet N38
Termination Solder Pads
Dimension 1.260" Dia (32.00mm)
Height - Seated (Maximum) 0.224" (5.70mm)
Win Source Part Number 791131-SP-3205
Popularity Medium
Supply and Demand Status Limited
Quantity per package 200
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SP-3205 CAD Model

Description

The SP-3205 is a magnetic type micro speaker from Soberton Inc. that is designed to produce high-quality sound.

  • Power Rating: 1.2W
  • Impedance: 8 Ohm
  • Frequency Range: 200Hz ~ 20kHz
  • Sound Pressure Level (SPL): 92dB
  • Shape: Round
  • Port Location: Top
  • Termination Style: Solder Pads
  • Cone Material: PET
  • Magnet Material: N38
  • Packaging: Tray
  • Dimension: 1.260" Dia (32.00mm)
  • Popularity: Medium
  • Supply/Demand: Limited
  • Quantity per Package: 200 pcs

You May Also Be Interested in

Knowles
SPEAKER 12OHM TOP PORT 113DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4634 $59.1216
58+ $2.0213 $117.2354
89+ $1.9582 $174.2798
122+ $1.8950 $231.1900
158+ $1.8318 $289.4244
211+ $1.6423 $346.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
In Stock: 241 pieces Factory Stock: 241 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess