EN
  • EN
  • DE

INA216A4RSWR

Part No INA216A4RSWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.03%
Voltage - Input 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 1045547-INA216A4RSWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA216A4RSWR CAD Model

Description

Product Overview: Texas Instruments INA216A4RSWR

The INA216A4RSWR is a high-precision, low-power, current-sense amplifier from Texas Instruments (TI), designed to provide industry-leading performance for power management and control in a wide array of electronic systems. This device is part of TI's family of current-shunt monitors that offer a simple and effective solution for measuring current in various applications, including portable devices, power supplies, and battery management systems.

Key Features

  • High Accuracy: The INA216A4RSWR boasts a low offset voltage that enables precise current measurement, even at low levels. This is critical for applications where accurate current sensing is vital for performance and efficiency.
  • Wide Common-Mode Range: It supports a wide common-mode voltage range from -0.2V to +26V, making it versatile for both high-side and low-side current sensing configurations across multiple domains.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this current-sense amplifier features a quiescent current of only 35 µA (typical), which helps to minimize the power drain in battery-powered devices.
  • Variable Gain Options: The INA216 is available in three gain options (50V/V, 100V/V, and 200V/V), with the INA216A4RSWR variant providing a gain of 200V/V, allowing designers to choose the appropriate gain level for their specific application requirements.
  • Robust Design: With its operating temperature range of -40°C to +125°C, the INA216A4RSWR is built to function reliably in harsh environments, ensuring consistent performance where temperature fluctuations are a concern.

Applications

The INA216A4RSWR is ideal for a variety of applications that require accurate current monitoring. Its typical applications include:

  • Power management in consumer electronics
  • Battery chargers and management systems
  • Overcurrent and load-dump detection
  • Automotive systems
  • Telecommunications equipment
  • Industrial and server systems

This current-sense amplifier is available in a compact, leaded SOT-23 package, which is suitable for space-constrained applications. With its combination of accuracy, low power, and robustness, the INA216A4RSWR from Texas Instruments is an excellent choice for designers looking to enhance the current-sensing capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0484 $51.2100
60+ $1.6807 $100.8420
93+ $1.6282 $151.4226
127+ $1.5757 $200.1139
165+ $1.5232 $251.3280
220+ $1.3656 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,920 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess