EN
  • EN
  • DE
  • IT

BK-28472-M03

Part No BK-28472-M03
Manufacturer Knowles
Catalog Speakers
Description SPEAKER RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series BK
Type Magnetic, Balanced Armature
Shape Rectangular
Termination Solder Pads
Win Source Part Number 777889-BK-28472-M03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BK-28472-M03 CAD Model

Description

The Knowles BK-28472-M03 is a miniature surface mount speaker designed for applications requiring high-quality audio reproduction in a compact form factor. This speaker is engineered to deliver clear and balanced sound, making it suitable for a wide range of devices.

Applications

  • Hearing aids
  • In-ear monitors
  • Wireless earbuds
  • Wearable devices
  • Medical devices
  • Portable audio devices

Features

  • Compact Size: Miniature dimensions for integration into space-constrained devices.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • High Sound Quality: Delivers clear and balanced audio reproduction.
  • Durable Construction: Robust design ensures reliable performance in demanding environments.
  • Wide Frequency Response: Captures a broad range of audio frequencies for accurate sound reproduction.
  • Low Power Consumption: Efficient design minimizes battery drain in portable applications.

Benefits

  • Improved Audio Clarity: Enhances the listening experience by providing clear and accurate sound.
  • Reduced Device Size: Enables the design of smaller and more compact devices.
  • Simplified Manufacturing: Surface mount design streamlines the assembly process.
  • Increased Device Reliability: Durable construction ensures long-lasting performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Versatile Integration: Suitable for a wide range of applications and devices.

Additional Details

The BK-28472-M03 features a neodymium magnet, contributing to its high performance and compact size. Its impedance is optimized for use with standard audio amplifiers. The speaker's housing is constructed from high-quality materials to withstand environmental factors such as temperature and humidity. This speaker is designed for reflow soldering processes. Proper handling and storage are recommended to maintain optimal performance and longevity.

You May Also Be Interested in

Knowles
SPEAKER RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 89DB
Lowest to $0.3373
CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess