Products specifications Report Issue?

Product Status Obsolete
Technology Magnetic
Type Low Profile
Frequency Range 550 Hz ~ 13 kHz
Frequency - Self Resonant 550Hz
Impedance 8 Ohms
Efficiency - dBA 89.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 200 mW
Power - Max 400 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 0.157\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547178-CLS0301MA
Ultra Librarian 3D Model Ultra Librarian CLS0301MA CAD Model

You May Also Be Interested in

Knowles
SPEAKER 145OHM TOP PORT 125.5DB
Need more? Email Us
ECAD model for BK-21610-000
Others
Need more? Email Us
ECAD model for SCM36
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N08
CUI Inc.
SPEAKER 4OHM 2W TOP PORT 79DB / 4 Ohms General Purpose Speaker 2 W 320 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CDS-40304-L100
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA2010-049B-00-000
Knowles
SPEAKER 50OHM TOP PORT 106DB
Need more? Email Us
ECAD model for RAB-32033-000
CUI Inc.
SPEAKER 4OHM 2W TOP PORT 101DB / 4 Ohms General Purpose, Enclosure Included Speaker 2 W 1.28 kHz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-303206-240L40-67
Knowles
SPEAKER 87OHM TOP PORT 102.5DB
Need more? Email Us
ECAD model for ED-23147-000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention