Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 256 Hz ~ 20 kHz
Frequency - Self Resonant 320Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 4 W
Power - Max 6 W
Port Location Top
Shape Round, Square Frame
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.579" L x 1.579" W (40.10mm x 40.10mm)
Height - Seated (Max) 0.571\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545245-CMS0401KL-1X
Ultra Librarian 3D Model Ultra Librarian CMS0401KL-1X CAD Model

You May Also Be Interested in

Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N06
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Need more? Email Us
ECAD model for PH-230Q
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06
Knowles
SPEAKER 32OHM 40MW TOP PORT 85DB / 32 Ohms Receiver Speaker 40 mW 100 Hz ~ 10 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00031
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for RVA-90040-N06
MISCO
2" ALUMINUM WIDE RANGE SPEAKER
Need more? Email Us
ECAD model for 93003
PUI Audio, Inc.
SPEAKER .7W 8 OHM 91 DB 550 HZ / 8 Ohms Receiver Speaker 700 mW 550 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for AS01508MS-SC15-WP-R
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
ECAD model for FC-26887-000
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 83DB / 8 Ohms General Purpose Speaker 2 W 200 Hz ~ 20 kHz Top Oval, Rectangular Frame
Need more? Email Us
ECAD model for AS04008CO-R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention