EN
  • EN
  • DE
  • IT

ERX-2HJ1R0H

Part No ERX-2HJ1R0H
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 1 OHM 5% 2W J BEND / 1 Ohms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERX
Package Tape & Reel
Product Status Obsolete
Resistance 1 Ohms
Tolerance ±5%
Power (Watts) 2W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 180°C
Package / Case SMD Flattened J -Bend Axial Lead
Supplier Device Package SMD
Size / Dimension 0.472" L x 0.252" W (12.00mm x 6.40mm)
Height - Seated (Max) 0.236" (6.00mm)
Number of Terminations 2
Base Product Number ERX-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1351573-ERX-2HJ1R0H
Ultra Librarian 3D Model Ultra Librarian ERX-2HJ1R0H CAD Model

Description

The ERX-2HJ1R0H is a surface mount chip resistor manufactured by Panasonic. Chip resistors are fundamental electronic components used to resist the flow of electrical current in a circuit. Surface mount resistors are designed for automated assembly onto printed circuit boards (PCBs).

Applications:

  • Current limiting: Used to limit the amount of current flowing through a specific part of a circuit, protecting components from damage.
  • Voltage division: Employed in voltage divider circuits to create a specific voltage level from a higher voltage source.
  • Pull-up and pull-down resistors: Used to define the logic state of an input pin when it is not actively driven.
  • Feedback circuits: Incorporated in feedback loops to control the gain and stability of amplifiers and other circuits.
  • Termination resistors: Used to terminate transmission lines, preventing signal reflections and ensuring signal integrity.

Features:

  • Surface mount design: Allows for automated assembly onto PCBs, reducing manufacturing time and costs.
  • Small size: Its compact size makes it suitable for use in densely populated circuits.
  • High reliability: Panasonic resistors are known for their reliability and stability over a wide range of operating conditions.
  • Precise resistance value: Offers a specific and accurate resistance value as indicated by its part number (1.0 Ohm in this case).
  • RoHS compliant: Meets Restriction of Hazardous Substances (RoHS) standards, minimizing environmental impact.

Benefits:

  • Simplified manufacturing: Surface mount design simplifies PCB assembly and reduces manufacturing costs.
  • Reduced board space: Its small size allows for higher component density on PCBs.
  • Improved circuit performance: Provides stable and reliable resistance, ensuring consistent circuit performance.
  • Accurate resistance value: Enables precise control of current and voltage levels in circuits.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The ERX-2HJ1R0H has a resistance value of 1.0 Ohm. Key specifications include power rating (the maximum power the resistor can dissipate without damage), tolerance (the accuracy of the resistance value), and temperature coefficient (the change in resistance with temperature). Consult the datasheet for complete specifications, including dimensions, soldering recommendations, and environmental ratings.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess