EN
  • EN
  • DE

JS5208

Part No JS5208
Manufacturer E-Switch
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 20MA 15V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr E-Switch
Series JS5208
Package Bulk
Product Status Active
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Functions, Extra -
Output Digital (Mechanical Switch)
Voltage - Supply -
Current Rating (Amps) 20mA (DC)
Voltage Rating - DC 15 V
Contact Material -
Contact Finish -
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -20°C ~ 70°C
Panel Cutout Dimensions -
Ingress Protection -
Features -
Mechanical Life 100,000 Cycles
Electrical Life 100,000 Cycles
Operating Force 280/500gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376036-JS5208
Ultra Librarian 3D Model Ultra Librarian JS5208 CAD Model

Description

The E-Switch JS5208 Navigation Switch is a 2-axis joystick used for directional control in electronic devices.

  • Mounting Type: Surface Mount
  • Packaging: Bulk
  • Manufacturer: E-Switch
  • Product Status: Active
  • Function: 4-Way Directional, Center Select
  • Current Rating: 20mA DC
  • Voltage Rating: 15V DC
  • Mechanical Life: 100,000 cycles
  • Electrical Life: 100,000 cycles

You May Also Be Interested in

Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Lowest to $2.1217
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.5801
E-Switch
SWITCH NAVIGATION 20MA 15V
Need more? Email Us
E-Switch
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess