EN
  • EN
  • DE

RKJXM1015004

Part No RKJXM1015004
Manufacturer ALPS Electric
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION .01A 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr ALPS Electric
Series RKJXM
Package Tray
Product Status Active
Type Joystick, 3 - Axis
Actuator Type Joystick
Switch Function 360° Rotational, 8-Way Directional, Center Select
Output Analog (Hall Effect)
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 100,000 Cycles
Electrical Life 100,000 Cycles
Operating Force 306gf
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1160568-RKJXM1015004
Ultra Librarian 3D Model Ultra Librarian RKJXM1015004 CAD Model

Description

The RKJXM1015004 is a joystick navigation switch from ALPS Electric.

  • Manufacturer: ALPS Electric
  • Type: Joystick Navigation Switch
  • Axis: 3-axis
  • Termination Style: PC Pin
  • Voltage Rating: 5V
  • Output: Analog (Hall Effect)
  • Rotational Switch Function: 360°
  • Directional Movement: 8-way
  • Center Select: Yes
  • Mechanical Life: 100,000 cycles
  • Operating Force: 306gf
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.5801

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5801 $50.1214
35+ $2.9375 $102.8125
53+ $2.8457 $150.8221
73+ $2.7539 $201.0347
94+ $2.6621 $250.2374
126+ $2.3867 $300.7242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,362 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess