EN
  • EN
  • DE

SK12BAW01

Part No SK12BAW01
Manufacturer NKK Switches
Catalog Navigation Switches, Joystick
Description SWITCH KEYLOCK 2POS SPDT 3A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer NKK Switches
Status Active
Circuit SPDT
Number of Positions 2
Switch Function On-On
Contact Timing Non-Shorting (BBM)
Current Rating 3A (AC)
Voltage Rating - AC 125V
Actuator Type Flat Key
Key Removable Positions 1 only
Angle of Throw 90°
Mounting Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.00mm Dia
Features Epoxy Sealed Terminals
Depth Behind Flange 27.00mm
Temperature Range - Operating -25°C to 70°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Win Source Part Number 097683-SK12BAW01
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SK12BAW01 CAD Model

Description

The NKK Switches SPDT On-On Switch is a reliable switch that is perfect for industrial applications.

  • Positions: 2
  • Termination Style: Solder Lug
  • Terminals: Epoxy Sealed
  • Contact Finish: Gold
  • Current Rating: 3A (AC)
  • Voltage Rating: 125V (AC)
  • Mounting Style: Panel Mount
  • Panel Cutout Dimension: Circular - 12.00mm Dia.
  • Circuit: SPDT
  • Contact Timing: Non-Shorting (BBM)
  • Actuator Type: Flat Key
  • Angle of Throw: 90°
  • Electrical Life: 10,000 Cycles
  • Mechanical Life: 30,000 Cycles
  • Depth Behind Flange: 27.00mm
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Manufacturer: NKK Switches

You May Also Be Interested in

Alps Alpine
Multi-Directional Switches 5 Volts SMD/SMT
Lowest to $1.9675
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.4371
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
C&K Components
SWITCH KEYLOCK 2POS SPDT 4A 125V / Keylock Switch 2 Position SPDT 4A (AC) 125 VAC DC Panel Mount, Snap-In
Need more? Email Us
Grayhill Inc.
SWITCH NAVIGATION CASTLE 2A 115V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS DP4T 2.5A 125V / Keylock Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125 VAC 125 VDC Panel Mount
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess