Products specifications Report Issue?

Categories Switches
Manufacturer CTS Electrocomponents
Packaging Tape and Reel
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.104" (2.65mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -55°C ~ 85°C
Length 0.146" (3.71mm)
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 038840-218-2LPSTRF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian 218-2LPSTRF CAD Model

Description

Product Overview

The 218-2LPSTRF component is engineered to support applications requiring efficiency and precision. Its design focuses on optimizing operational capacity.

Features and Benefits

  • Compact Efficiency: Offers top-tier performance within a compact form factor.
  • Reliability: Consistent and dependable even under demanding situations.
  • Versatile Use: Adaptable for various tech-driven projects.

Applications

  • Renewable Energy Systems
  • Automotive Electronics
  • High-Precision Instrumentation

The 218-2LPSTRF combines efficiency with adaptability, providing a solution for a wide range of electronic innovations.

You May Also Be Interested in

Omron
Lowest to $1.4773
ECAD model for G6K-2G-Y-TR-DC5
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.9674
ECAD model for HMPP-3892-TR1
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Yageo
RES MF 3W 5% AXIAL
Need more? Email Us
ECAD model for FMP300JT-73-33K
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
ECAD model for GBU4A
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.5071
ECAD model for HTU20D
Yageo
RES MF 3W 5% AXIAL
Lowest to $0.0558
ECAD model for FMP300JT-73-68K
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.8547
ECAD model for HSDL-3203-021
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.9312
ECAD model for ICE65L01F-LQN84C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0379 $51.8950
120+ $0.8516 $102.1920
185+ $0.8250 $152.6250
255+ $0.7984 $203.5920
325+ $0.7718 $250.8350
435+ $0.6919 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,020 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention