Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CTS Electrocomponents
Series 194
Package Tube
Product Status Active
Circuit SPST
Number of Positions 4
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material -
Contact Finish Gold
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.486" (12.34mm)
Mechanical Life -
Electrical Life 7,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376344-194-4MST
Ultra Librarian 3D Model Ultra Librarian 194-4MST CAD Model

Description

The 194-4MST is a 4-position DIP switch from CTS Electrocomponents.

  • Temperature Range: -40°C to 85°C
  • Current Rating: 50mA
  • Voltage Rating: 24VDC
  • Actuator Type: Piano
  • Circuit Configuration: SPST
  • Contact Finish: Gold
  • Mounting Type: Through Hole, Right-Angle
  • Termination Style: PC Pin
  • Mechanical Life: 7,000 Cycles
  • Washable: Yes
  • Length: 0.486" (12.34mm)
  • Height Above Board: 0.311" (7.90mm)
  • Material: Plastic

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.0341
ECAD model for 218-8LPSTR
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
Wurth Electronics Inc
WS-DITU 2.54 MM COMPACT THT RIGH
Need more? Email Us
ECAD model for 418217270904A
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.9568
ECAD model for A6T-2104
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
C&K Components
DIP SWITCH SMD 4 POS
Lowest to $2.3212
ECAD model for SDA04H1SBDR
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD04AV
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.8319
ECAD model for CS-4-12YTA
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.7528
ECAD model for 219-4LPST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention