EN
  • EN
  • DE

DC782A-F

Part No DC782A-F
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 80M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 211mW @ 80MSPS
Utilized IC / Part LTC2229
Supplied Contents Board(s)
Win Source Part Number 782446-DC782A-F
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-F
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-F CAD Model

Description

The DC782A-F is a high-performance evaluation board from Linear Technology, designed for testing and prototyping with the LTC3782, a high-efficiency, synchronous, step-up DC/DC controller. This versatile evaluation board is an essential tool for engineers and designers looking to explore the capabilities of the LTC3782 in a controlled and efficient manner.

The LTC3782, which is featured on the DC782A-F, is a powerful controller that supports a wide input voltage range, making it suitable for applications such as automotive power systems, industrial supplies, and high-power battery-operated devices. With its synchronous operation, the controller minimizes power loss by utilizing MOSFETs instead of diodes, leading to higher efficiency and better thermal performance.

The DC782A-F evaluation board is designed with flexibility in mind. It includes a variety of jumpers and test points that allow users to easily adjust configuration settings and monitoring points. This makes it simple to evaluate different aspects of the LTC3782, such as its soft-start capability, its phase-locked loop (PLL) for noise-sensitive applications, and its ability to provide a stable output voltage even under varying load conditions.

Safety and protection features are also a focus of the DC782A-F. The LTC3782 includes overvoltage, overcurrent, and overtemperature protection mechanisms, ensuring that the evaluation board and the end application are safeguarded against potential hazards. Additionally, the board's layout is optimized for minimal EMI emissions, a critical factor in maintaining the integrity of sensitive electronic systems.

The DC782A-F is not only a robust platform for testing the LTC3782 but also serves as a reference design. Engineers can use the evaluation board's design as a starting point for their own projects, speeding up the development process and reducing time to market. Detailed documentation, including schematics, layout files, and a comprehensive user guide, is provided to support the development process.

In conclusion, the DC782A-F from Linear Technology is an invaluable tool for anyone looking to harness the power and flexibility of the LTC3782 synchronous step-up DC/DC controller. With its comprehensive features and user-friendly design, it is an ideal choice for a wide range of power conversion applications.

You May Also Be Interested in

Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess