EN
  • EN
  • DE

CAS-120A

Part No CAS-120A
Manufacturer Nidec Copal Electronics
Catalog DIP Switches
Description SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr Nidec Copal Electronics
Series CAS
Package Bulk
Circuit SPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 6 V
Actuator Type Flush
Actuator Length Flush
Contact Material Copper Alloy
Contact Finish Gold
Mounting SMD (SMT)
Termination Style J Lead
Features Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 0.60mm
Electrical Life 2,000 Cycles
Operating Force 51 ~ 510gf
Base Product Number CAS-120
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Standard Package 100
Win Source Part Number 1051060-CAS-120A
Ultra Librarian 3D Model Ultra Librarian CAS-120A CAD Model

Description

The Nidec Copal Electronics CAS-120 is a part of the CAS series of slide switches.

  • Circuit: SPDT
  • Operating Force: 51 ~ 510gf
  • Voltage Rating: 6 V DC
  • Contact Finish: Gold
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C ~ 85°C
  • Electrical Life: 2,000 cycles
  • Switch Function: On-On
  • Actuator Type: Flush
  • Actuator Length: Flush
  • Switch Travel: 0.60mm
  • Current Rating: 100mA (DC)
  • REACH: Unaffected
  • HTSUS: 8536.50.9050

You May Also Be Interested in

Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Apem Inc.
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
C&K Components
SWITCH PIANO DIP SPST 100MA 5V
Lowest to $1.8353
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3496
Omron
SWITCH PIANO DIP SPST 25MA 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess