EN
  • EN
  • DE

74HCT85N

Part No 74HCT85N
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description 4-bit magnitude comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132298-74HCT85N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT85N CAD Model

Description

Product Overview: 74HCT85N by NXP Semiconductors

The 74HCT85N is a high-speed Si-gate CMOS device and is pin-compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed by NXP Semiconductors, a trusted leader in the electronics industry. This integrated circuit is a 4-bit magnitude comparator that is designed to compare two 4-bit words and provide outputs for equality, magnitude, and cascade expansion.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which means it is compatible with TTL levels and can be driven by TTL outputs without any need for additional components.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for typical digital circuits that require 5V power supplies.
  • Low Power Consumption: The 74HCT85N has a low power consumption characteristic, which is ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The device features a high noise immunity level, which ensures stable operation even in noisy environments.
  • Multiple Comparisons: It can compare two 4-bit words and provides three outputs (A>B, A<B, and A=B) to indicate the result of the comparison.
  • Expandability: The comparator can be easily expanded by cascading, making it possible to compare words longer than 4 bits.
  • Standard Pinout: The 74HCT85N comes in a standard 16-pin DIP (Dual In-line Package), which is widely used and easy to work with in prototyping and production environments.

Applications

The 74HCT85N is versatile and can be used in a variety of digital applications. It is particularly useful in systems that require comparison operations such as:

  • Binary sorting algorithms
  • Arithmetic logic units (ALUs)
  • Microprocessors and microcontrollers
  • Digital systems that perform comparison checks

With its combination of high-speed operation, compatibility with existing TTL systems, and low power consumption, the 74HCT85N is a reliable choice for designers and engineers looking to implement comparison functions in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2621 $58.9725
540+ $0.2151 $116.1540
835+ $0.2084 $174.0140
1,150+ $0.2017 $231.9550
1,485+ $0.1950 $289.5750
1,985+ $0.1748 $346.9780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess