Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 352742-T7230AML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7230AML CAD Model

Description

The Agere Systems T7230AML is a network processor, designed for applications requiring high-speed data processing and efficient packet handling. This processor integrates several key functionalities, making it suitable for a range of networking devices.

Applications

  • Wireless Base Stations: Used in base stations for mobile communication networks.
  • Routers and Switches: Implemented in network routers and switches to manage data traffic.
  • Security Appliances: Employed in firewalls and intrusion detection systems.
  • Storage Area Networks (SANs): Facilitates data transfer and management within SANs.
  • Voice over IP (VoIP) Gateways: Enables voice communication over IP networks.

Features

  • High-Speed Processing: Provides rapid data processing capabilities.
  • Integrated Packet Handling: Efficiently manages and routes data packets.
  • Multiple Interfaces: Supports various network interfaces for connectivity.
  • Hardware Acceleration: Includes hardware acceleration for specific network tasks.
  • Power Efficiency: Designed to optimize power consumption.

Benefits

  • Enhanced Network Performance: Improves the speed and efficiency of data transmission.
  • Reduced Latency: Minimizes delays in data processing and routing.
  • Scalability: Allows for network expansion and increased capacity.
  • Cost-Effectiveness: Provides a cost-efficient solution for network processing needs.
  • Reliability: Ensures stable and consistent performance under varying network conditions.

Additional Details

The T7230AML features a multi-core architecture, providing parallel processing capabilities. It also supports advanced security protocols, ensuring secure data transmission. Its compact design allows for integration into various network devices.

Specific technical specifications include clock speed, memory capacity, and interface types. These details vary depending on the implementation and configuration. Detailed documentation from Agere Systems provides comprehensive information on the processor's capabilities and configuration options.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8502 $109.7004
3+ $45.0054 $135.0162
5+ $43.5990 $217.9950
7+ $42.1925 $295.3475
8+ $40.7860 $326.2880
11+ $36.5669 $402.2359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention