Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series Scotchlok
Packaging Bulk
Part Status Obsolete(EOL)
Terminal Type Circular, Tubular
Stud/Tab Size 3/8 Stud
Thickness 0.100" (2.54mm)
Width - Outer Edges 0.680" (17.27mm)
Length - Overall 1.710" (43.43mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 1 AWG
Insulation Non-Insulated
Color Green
Contact Material Copper
Contact Finish Tin
Win Source Part Number 787694-MC1-38RX
Popularity Medium
Supply and Demand Status Limited
Family Name MC1
Introduction Date July 18, 2002
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC1-38RX CAD Model

Description

The 787694-MC1-38RX is a connector manufactured by 3M. This part is an obsolete (EOL) part that belongs to the Scotchlok series.

  • Termination: Crimp
  • Contact Material: Copper
  • Contact Finish: Tin
  • Wire Gauge: 1 AWG
  • Insulation: Non-Insulated
  • Stud/Tab Size: 3/8 stud
  • Mounting: Free Hanging (In-Line)
  • Terminal Type: Circular, Tubular
  • Thickness: 0.100 inches (2.54mm)
  • Width: 0.680 inches (17.27mm)
  • Overall Length: 1.710 inches (43.43mm)

You May Also Be Interested in

Molex, LLC
STAR RING INSULKRIMP (SRB-229-10
Lowest to $0.1670
ECAD model for 19075-0017
TE Connectivity
CONN SPLICE 19-22 AWG CRIMP / Terminal Crimpband, Open Band Connector Crimp 19-22 AWG
Need more? Email Us
ECAD model for 1601503-1
TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.7742
ECAD model for 725964-2
Molex, LLC
InsulKrimp Piggyback Quick Disconnect, Tab 6.35 x 0.81mm, 18-22 AWG, Red Insulator, Loose
Need more? Email Us
ECAD model for 19011-0035
Panduit Corp
CONN TERM RECT TONG 4/0 AWG #1/4 / Terminal Connector Rectangular Rectangular Tongue 4/0 AWG 1/4 Stud
Need more? Email Us
ECAD model for LCD4/0-14BF-X
TE Connectivity
CONN PIN 16-22AWG NICKEL CRIMP / Pin Contact Nickel Crimp 16-22 AWG Power, Stamped
Lowest to $0.2955
ECAD model for 1060-20-0222
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.180" (4.57mm), 0.200" (5.08mm)
Need more? Email Us
ECAD model for D-1744-03CS400
TE Connectivity
Quick Disconnect Terminal 18-22AWG RCP 14.98mm 5.58mm Automotive Strip
Need more? Email Us
ECAD model for 60196-1
TE Connectivity
CONN QC RCPT 15.5-20AWG 0.110 / 0.110" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Lowest to $0.0678
ECAD model for 160655-2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention