EN
  • EN
  • DE

WM8501GED

Part No WM8501GED
Manufacturer Cirrus Logic Inc.
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402510-WM8501GED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8501GED CAD Model

Description

The WM8501GED is a high-performance, low-power stereo codec designed by Cirrus Logic. It is suitable for a wide range of audio applications, including portable audio players, mobile phones, and other devices requiring high-quality audio playback and recording. The WM8501GED integrates multiple audio processing functions into a single chip, offering a compact and cost-effective solution for audio system design.

Applications

  • Portable audio players
  • Mobile phones
  • Digital cameras
  • Voice recorders
  • Multimedia devices

Features

  • Stereo Audio Codec: Supports high-quality stereo audio playback and recording.
  • Low Power Consumption: Designed for low power operation to maximize battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones.
  • Multiple Input and Output Options: Offers various input and output interfaces for flexible system integration.
  • Programmable Audio Processing: Allows for customization of audio processing parameters to suit specific application requirements.
  • Digital Volume Control: Provides precise digital volume control for accurate audio level adjustment.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • High-Quality Audio: Delivers excellent audio performance for a superior listening experience.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Integrated solution simplifies audio system design and reduces time-to-market.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of discrete components required.
  • Space Savings: Compact package enables smaller and more portable product designs.

Additional Details

The WM8501GED typically includes features such as digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) for high-fidelity audio conversion. The integrated headphone amplifier provides sufficient power to drive headphones with varying impedance levels. The multiple input and output options allow for connection to various audio sources and destinations. The programmable audio processing capabilities enable customization of audio parameters such as equalization, bass boost, and noise reduction. The digital volume control provides precise audio level adjustment without introducing distortion. The device is designed to operate over a wide range of supply voltages and temperatures, making it suitable for various environmental conditions.

The specific technical specifications, such as sampling rates, dynamic range, and signal-to-noise ratio, can be found in the WM8501GED datasheet.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess