EN
  • EN
  • DE

SI2312B-TP

Part No SI2312B-TP
Manufacturer Micro Commercial Co
Catalog FETs - Single
Description N-CHANNEL MOSFET,SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203649-SI2312B-TP
Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Power Dissipation (Max) 1.25W
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian SI2312B-TP CAD Model

Description

Features N-Channel MOSFET Maximum Ratings
• High Power and Current Handing Capability
• Epoxy Meets UL 94 V-0 Flammability Rating
• Moisture Sensitivity Level 1
• Halogen Free. “Green” Device (Note 1)
• Lead Free Finish/RoHS Compliant ("P" Suffix Designates RoHS Compliant. See Ordering Information)

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess