EN
  • EN
  • DE

LTH1550-01

Part No LTH1550-01
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 206765-LTH1550-01
Ultra Librarian 3D Model Ultra Librarian LTH1550-01 CAD Model

Description

The Lite-On Inc. 206765-LTH1550-01 is a phototransistor type electronic component that is active in the market.

  • Maximum Current Collector: 20mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
  • Manufacturer: Lite-On Inc.
  • Win Source Part Number: 206765-LTH1550-01
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
TT Electronics
SENSOR REFL 890NM NPN 24\
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
TT Electronics
SENSOR RELFECTIVE
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess