EN
  • EN
  • DE

UPC8106TB-E3

Part No UPC8106TB-E3
Manufacturer CEL
Catalog RF Mixers
Description IC MIXER 400MHZ-2.5GHZ UP 6SMINI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 9dB
Noise Figure 8.5dB
Secondary Attributes Up Converter
Operating Supply Current 13.5mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 6-SuperMiniMold
Win Source Part Number 391097-UPC8106TB-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC8106TB-E3 CAD Model

Description

The UPC8106TB-E3 is a Silicon RF Amplifier designed for various high-frequency applications. Manufactured by CEL (California Eastern Laboratories), this amplifier is known for its excellent gain, low noise figure, and stable performance. It is particularly well-suited for use in communications equipment and other RF front-end systems. The 'E3' suffix often indicates specific packaging or environmental compliance features.

Applications:

  • LNA (Low Noise Amplifier) in communication systems
  • RF front-end for wireless receivers
  • Satellite communication equipment
  • Instrumentation amplifiers
  • General purpose RF amplification

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • Stable Operation: Designed for consistent performance over a wide range of operating conditions.
  • Silicon Bipolar Technology: Offers reliable and predictable behavior.
  • Surface Mount Package: Facilitates easy integration into modern circuit designs.
  • E3 Suffix: Indicates specific environmental compliance (e.g., RoHS compliant).

Benefits:

  • Improved Receiver Sensitivity: Amplifies weak signals, enhancing the receiver's ability to detect distant transmissions.
  • Enhanced Signal Quality: Minimizes noise, resulting in cleaner and more reliable signal transmission.
  • Simplified Circuit Design: Integrates easily into existing RF systems, reducing design complexity.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Compact Size: Suitable for use in miniaturized electronic devices.
  • Environmental Compliance: Meets environmental regulations, such as RoHS.

Additional Details:

Similar to the UPC8106TB-A, the UPC8106TB-E3 operates within the frequency range of hundreds of MHz to a few GHz, making it versatile for different uses. The low noise figure is important when noise is a significant concern. The 'E3' designation suggests adherence to environmental standards like RoHS (Restriction of Hazardous Substances), ensuring that the product contains minimal amounts of specific hazardous materials. The device's stable operation is crucial for consistent performance under different operating conditions and signal strengths. It is typically available in a small surface-mount package for easy integration onto PCBs. Refer to the manufacturer's datasheet for detailed electrical specifications, including gain, noise figure, and impedance characteristics.

This RF amplifier provides a reliable solution for modern communication systems, combining high performance, reliability, and ease of use with the added benefit of environmental compliance. Its characteristics make it a preferred choice for designers needing a compact and efficient amplification solution that also meets regulatory requirements.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess