EN
  • EN
  • DE

HMC412AMS8GE

Part No HMC412AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 9GHz ~ 15GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC412
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181266-HMC412AMS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications
Ultra Librarian 3D Model Ultra Librarian HMC412AMS8GE CAD Model

Description

The HMC412AMS8GE is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile amplifier is well-suited for a variety of applications, including but not limited to, telecommunications, space, defense, and test equipment markets.

Key Features

  • Frequency Range: The HMC412AMS8GE operates over a broad frequency range, making it an ideal choice for multi-band communication systems and sophisticated radar and sensor platforms.
  • High Gain: It provides high gain, which enhances the signal strength of the system and improves overall performance.
  • Output Power: The device delivers a high output power level, which is critical for driving subsequent stages in a signal chain or for ensuring sufficient signal strength for transmission.
  • Power Added Efficiency (PAE): With its excellent PAE, the HMC412AMS8GE operates efficiently, minimizing power consumption and heat generation, which is especially important in battery-operated or thermally-sensitive applications.
  • Package: Housed in a compact MSOP8G package, the HMC412AMS8GE is designed for easy integration into a wide range of electronic assemblies.

Applications

  • Point-to-Point Radios
  • Point-to-Multi-Point Radios & VSAT
  • Test Instruments & Sensors
  • Military & Space
  • Telecommunications Infrastructure

The HMC412AMS8GE from Analog Devices Inc. is built on a reliable gallium arsenide (GaAs) process, which ensures robust performance under varying conditions. Its combination of wide frequency range, high gain, and high output power, all within a compact package, makes it an excellent choice for designers looking to optimize their RF and microwave signal chains.

With its commitment to quality and performance, Analog Devices Inc. provides the necessary technical documentation, support, and proven design to help integrate the HMC412AMS8GE into your next high-performance application.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1955 $78.1955
2+ $75.7519 $151.5038
3+ $73.3083 $219.9249
4+ $70.8647 $283.4588
5+ $63.5339 $317.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess