EN
  • EN
  • DE

SMP1500SCMC

Part No SMP1500SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr STMicroelectronics
Series SMP-0SCMC, TRISIL™
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 180V
Voltage - Off State 150V
Voltage - On State 3 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Base Product Number SMP1500
Other Names -497-13714-2,-497-13714-1,497-13714-6,497-13714-1,-497-13714-6,497-13714-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294349-SMP1500SCMC
Ultra Librarian 3D Model Ultra Librarian SMP1500SCMC CAD Model

Description

STMicroelectronics SMP1500SCMC - Robust and Versatile Surge Protection Device

The SMP1500SCMC from STMicroelectronics is a state-of-the-art surge protection device designed to safeguard sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is a part of the SMP series, which is known for its high surge capability and robust performance in challenging environments.

Constructed with the innovative silicon technology, the SMP1500SCMC offers a clamping voltage as low as possible during transient conditions, ensuring the protection of the downstream circuitry. With its stand-off voltage of 15V, this transient voltage suppressor (TVS) is suitable for a wide range of applications, including but not limited to telecommunications systems, industrial controls, and power supply protection.

The device's bidirectional configuration provides symmetrical protection, which makes it ideal for AC line protection or bipolar signal line applications. The SMP1500SCMC is capable of withstanding surge currents up to 1500 Watts (10/1000 μs surge test condition), demonstrating its capacity to handle significant surge events without degradation.

Featuring a low leakage current and low capacitance, the SMP1500SCMC ensures minimal impact on the normal operation of the protected circuit, preserving signal integrity and reducing power consumption. This makes it an excellent choice for applications where energy efficiency and high-speed data integrity are crucial.

The SMP1500SCMC is packaged in an SMB (DO-214AA) package, which is compact and offers a low profile, making it suitable for space-constrained applications. The device is also RoHS compliant and adheres to ISO 9001 quality standards, reflecting STMicroelectronics' commitment to environmental sustainability and quality assurance.

In summary, the SMP1500SCMC from STMicroelectronics is a robust, high-performance surge protection device that offers reliable transient voltage suppression for a variety of applications. Its high surge capability, low clamping voltage, and compact form factor make it an essential component for protecting sensitive electronics from voltage transients.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess