EN
  • EN
  • DE

LCP1512

Part No LCP1512
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295562-LCP1512
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1512 CAD Model

Description

The LCP1512 from STMicroelectronics is a highly integrated and sophisticated power management IC designed for a wide range of applications. This product is part of STMicroelectronics' extensive portfolio of power management solutions, known for their reliability, efficiency, and advanced features.

Key Features

  • High Efficiency: The LCP1512 is designed to provide high efficiency across a wide range of load conditions, making it suitable for battery-powered devices where power conservation is critical.
  • Versatility: It is suitable for various applications, including consumer electronics, automotive systems, and industrial controls, thanks to its flexible design and multiple output configurations.
  • Advanced Power Management: With integrated features such as overcurrent protection, thermal shutdown, and voltage regulation, the LCP1512 ensures stable and reliable operation even in challenging conditions.
  • Compact Footprint: The device comes in a compact package, allowing for space-efficient designs in modern electronic systems.

Applications

The LCP1512 is ideal for a variety of applications that require efficient power management. It is commonly used in:

  • Portable and wearable devices
  • Smart home systems
  • Automotive electronics
  • Industrial automation

Technical Specifications

The LCP1512 boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: Optimized for operation over a wide range of input voltages.
  • Multiple Output Channels: Capable of driving several power rails simultaneously.
  • Programmable Output Voltage: Allows for precise control over output voltage levels to match specific requirements of the application.
  • Protection Features: Includes overvoltage, undervoltage, and short-circuit protection to safeguard against common electrical faults.

Conclusion

The LCP1512 from STMicroelectronics is a testament to the company's commitment to providing advanced power management solutions. Its combination of high efficiency, versatility, and robust protection features make it an excellent choice for any application requiring reliable power management. The compact design and programmable output voltage further enhance its appeal, ensuring that it can meet the needs of the most demanding designs.

You May Also Be Interested in

STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess