EN
  • EN
  • DE

DSL01-024SC5

Part No DSL01-024SC5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 24V 30A SC74A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series DSL, TRANSIL™
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 45V
Voltage - Off State 24V
Current - Peak Pulse (8/20µs) 30 A
Current - Peak Pulse (10/1000µs) 18 A
Current - Hold (Ih) 100 mA
Number of Elements 1
Capacitance 12pF
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DSL01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378317-DSL01-024SC5
Ultra Librarian 3D Model Ultra Librarian DSL01-024SC5 CAD Model

Description

Product Overview: DSL01-024SC5 from STMicroelectronics

The DSL01-024SC5 is a state-of-the-art transient voltage suppressor (TVS) diode, designed by STMicroelectronics, a global semiconductor leader. This compact and robust device is specifically engineered to protect sensitive electronic circuits from voltage transients induced by lightning surges and other transient voltage events.

Key Features

  • Peak Pulse Power Dissipation: With its impressive capability to withstand peak pulse power up to 24 Watts (10/1000 μs surge), the DSL01-024SC5 ensures reliable protection for your electronic components against power surges.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is a critical parameter that determines the voltage level to which it can suppress a transient. This feature helps to minimize the stress on the protected circuit during a surge event.
  • Fast Response Time: Thanks to its fast response time, the DSL01-024SC5 reacts almost instantaneously to transient voltages, providing immediate protection to the sensitive components in your electronic system.
  • Low Leakage Current: It exhibits an exceptionally low leakage current, ensuring minimal power loss during normal operation and contributing to the overall energy efficiency of the system.
  • ESD Protection: The DSL01-024SC5 is also capable of providing excellent protection against electrostatic discharge (ESD), which is crucial for maintaining the integrity of electronic components during handling and operation.
  • Package: Encased in a small SOT-23-5L package, it occupies minimal board space, making it an ideal solution for space-constrained applications.

Applications

The versatility of the DSL01-024SC5 allows it to be integrated into a wide range of applications, including:

  • Telecommunication systems
  • Computers and computer peripherals
  • Consumer electronics
  • Industrial electronics
  • Automotive systems

With its robust protection features and compact design, the DSL01-024SC5 from STMicroelectronics is an essential component for designers looking to enhance the durability and reliability of their electronic systems. Whether it's safeguarding sensitive digital interfaces or providing general circuit protection, this TVS diode stands as a top-tier choice for surge protection solutions.

You May Also Be Interested in

STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess