Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175900-FSBS15CH60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSBS15CH60 CAD Model

Description

The FSBS15CH60 is a highly integrated Smart Power Module (SPM) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced module is a perfect solution for driving three-phase brushless DC motors in a variety of applications, including home appliances, air conditioners, fans, compressors, and industrial controls.

Key Features

  • Integrated IGBTs: The module contains six IGBTs configured in a three-phase inverter arrangement, providing high-efficiency power conversion for motor drive applications.
  • Built-in Bootstrap Diodes: These diodes are included for the high-side gate drive, simplifying the PCB layout and reducing external component count.
  • Optimized for Low Electromagnetic Interference (EMI): The FSBS15CH60 is designed to minimize EMI, a critical consideration in modern electronic designs.
  • Overcurrent Protection: The module includes an overcurrent protection feature that helps prevent damage to the IGBTs under fault conditions.
  • Under-Voltage Lockout: All high-side and low-side IGBTs are turned off when an undervoltage condition is detected, ensuring safe operation of the module.
  • Temperature Monitoring: An integrated temperature sensing function allows for thermal management and protection of the module.
  • Compact Design: The FSBS15CH60's small footprint and low-profile package enable it to be used in space-constrained applications.

Applications

The versatility of the FSBS15CH60 Smart Power Module allows it to be used across a wide range of applications. Its robust design and integrated features make it an ideal choice for:

  • Home Appliances (Washing Machines, Refrigerators)
  • Air Conditioners and HVAC Systems
  • Industrial Motor Drives
  • Fans and Blowers
  • Pumps and Compressors

Technical Specifications

The FSBS15CH60 module operates with a supply voltage of up to 600V and has a rated current of 15A. It is designed to provide reliable operation and a long lifespan, even under challenging conditions.

For those looking to innovate in the field of motor control, the FSBS15CH60 from ON Semiconductor offers an efficient, compact, and reliable solution that significantly reduces time-to-market and design complexity.

You May Also Be Interested in

Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $23.4699
ECAD model for SDM30N60FA
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Powerex Inc.
MOD IPM 600V 20A DIP / Module Dual-In-Line Intelligent
Lowest to $7.3050
ECAD model for PS21245-EP
Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060
Powerex Inc.
MOD PV-IPM H-BRDG/2CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $84.0839
ECAD model for PM50B6LA060
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $26.9780
ECAD model for FSBS10CH60
Powerex Inc.
MOD IPM 7PAC 1200V 50A / Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module
Need more? Email Us
ECAD model for PM50RVA120
Infineon Technologies
IGBT IPM 600V 20A 24-PWRDIP MOD
Need more? Email Us
ECAD model for IKCM20L60GAXKMA1
ON Semiconductor
MOSFET IPM 600V 3.6A 23-PWRSMD
Lowest to $29.3374
ECAD model for FSB50760SFS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2163 $64.8652
10+ $13.3057 $133.0570
16+ $12.8899 $206.2384
21+ $12.4741 $261.9561
27+ $12.0584 $325.5768
36+ $10.8109 $389.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,555 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention