The QX5231 is a robust and reliable circular connector manufactured by Bulgin. It's part of their Buccaneer range, designed for harsh environments where dust, water, and other contaminants are present. It's suitable for both power and signal connections, offering a secure and dependable connection in demanding applications.
Applications
- Industrial automation equipment
- Outdoor lighting
- Marine applications
- Security systems
- General-purpose power and signal connections in harsh environments
Features
- IP68 rated for protection against dust and water immersion
- Circular design for secure and reliable mating
- Robust construction for harsh environments
- Various pole configurations available
- Easy to install
Benefits
- Reliable connection in harsh environments
- Reduced downtime due to robust design
- Easy installation and maintenance
- Versatile for various power and signal applications
- Long lifespan
Specifications
The QX5231 series offers various pole configurations (e.g., 3-pole, 8-pole), with current ratings typically ranging from 5A to 10A per contact and voltage ratings up to 250V AC/DC. The IP68 rating ensures protection against dust and continuous immersion in water. Cable acceptance ranges vary depending on the specific model. Housing materials are typically durable plastics, and contact materials are often gold-plated brass to ensure corrosion resistance and reliable connections. Mating cycles are typically rated for 500 operations. Operating temperature ranges are usually from -40°C to +80°C.