EN
  • EN
  • DE

RJHSE538W01B

Part No RJHSE538W01B
Manufacturer Amphenol
Catalog Custom Parts (N - R)
Description Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Number of Contacts 8
Orientation Right Angle
Pitch 2.03 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1215738-RJHSE538W01B
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJHSE538W01B CAD Model

Description

The RJHSE538W01B is a RJ45 connector manufactured by Amphenol. This connector is designed for high-speed data transmission in networking applications. It features shielded construction to minimize electromagnetic interference (EMI) and ensure signal integrity. This connector meets industry standards for performance and reliability, making it suitable for use in a wide range of networking devices and systems.

Applications

  • Networking equipment (routers, switches, hubs)
  • Computer motherboards
  • Network interface cards (NICs)
  • Industrial control systems
  • Telecommunications equipment

Features

  • RJ45 interface
  • Shielded construction
  • High-speed data transmission
  • Through-hole mounting
  • Compliant with industry standards (e.g., IEEE 802.3)

Benefits

  • Provides a reliable connection for networking devices.
  • Minimizes EMI, ensuring signal integrity and reducing data errors.
  • Supports high-speed data transmission for demanding networking applications.
  • Facilitates easy installation on printed circuit boards.
  • Meets industry standards for performance and reliability.

Additional Details

The RJHSE538W01B is typically used with standard Ethernet cables. The shielded construction helps to protect the signal from external interference, ensuring reliable data transmission. It is designed for through-hole mounting on printed circuit boards (PCBs). The connector meets or exceeds industry standards for performance and durability. Refer to the Amphenol datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings. It is suitable for use in a wide range of networking environments. The robust design ensures reliable performance in demanding applications. Proper grounding is essential for optimal EMI shielding. The connector is often used in conjunction with magnetic components to provide isolation and common-mode noise filtering. It provides a secure and reliable connection for Ethernet-based networking.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
Lowest to $0.8847
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
NANYA
Need more? Email Us
PLX
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess