Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 5GHz
P1dB 17.6dBm
Gain 10.2dB
Noise Figure 4.3dB
RF Type Cellular, PCS
Voltage - Supply 4.3V ~ 5.2V
Current - Supply 65mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135904-GALI-59+
Ultra Librarian 3D Model Ultra Librarian GALI-59+ CAD Model

Description

The 135904-GALI-59+ is an RF amplifier. It is manufactured by Mini-Circuits.

  • Packaging: Tape & Reel
  • Standard Package Size: 1,000 pcs
  • Test Frequency: 2GHz
  • Frequency Range: 0Hz to 5GHz
  • Gain: 10.2dB
  • Noise Figure: 4.3dB
  • Mounting Type: Surface Mount
  • Package: TO-243AA
  • Product Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Need more? Email Us
ECAD model for MAMG-100227-010C0L
Analog Devices Inc.
IC RF AMP GPS 12GHZ-16GHZ 24QFN
Need more? Email Us
ECAD model for HMC995LP5GE
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,025 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention