EN
  • EN
  • DE

OV00788-B46G-1D

Part No OV00788-B46G-1D
Manufacturer OmniVision Technologies Inc
Catalog Linear - Video Processing
Description IC ASIC TV ENCODER SEC 82BGA  /  Video Processor IC Serial, UART NTSC, PAL Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr OmniVision Technologies Inc
Package Tray
Function Processor
Applications Video Display
Standards NTSC, PAL
Control Interface Serial, UART
Voltage - Supply 1.2V ~ 3.3V
Base Product Number OV00788
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1215107-OV00788-B46G-1D
Ultra Librarian 3D Model Ultra Librarian OV00788-B46G-1D CAD Model

Description

The OV00788-B46G-1D is a CMOS image sensor manufactured by OmniVision Technologies. This sensor is designed for use in various imaging applications, including mobile devices, security cameras, and automotive applications. It's known for its compact size and high image quality.

Applications:

  • Mobile Devices: Used as a front-facing or rear-facing camera in smartphones and tablets.
  • Security Cameras: Employed in surveillance systems for capturing video footage.
  • Automotive Applications: Integrated into vehicle camera systems for parking assistance and advanced driver-assistance systems (ADAS).
  • Webcams: Used in webcams for video conferencing and streaming.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices requiring image capture capabilities.

Features:

  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.
  • High Resolution: Offers a high-resolution image output for detailed image capture.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Light Performance: Designed to perform well in low-light conditions.
  • Digital Output: Provides a digital output for easy integration with image processing systems.

Benefits:

  • High Image Quality: Delivers clear and detailed images.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Small Form Factor: Enables integration into compact devices.
  • Versatile: Suitable for a wide range of imaging applications.
  • Reliable: Offers stable and reliable performance.

Additional Details:

The OV00788-B46G-1D typically features a digital video port (DVP) or MIPI interface for data output. It supports various image processing functions such as automatic gain control (AGC), automatic white balance (AWB), and defect pixel correction. Specific resolutions and frame rates supported can vary based on the exact model and configuration. Consult the OmniVision datasheet for precise specifications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,229 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess